NT50 is a high-performance test cable assembly for DC to 50 GHz applications in laboratory, avionics, phased-array radar, and satellite communication systems. It has a 50 Ω impedance, 76% velocity of propagation, and 90 dB minimum shielding effectiveness. Phase stability is ±7° and amplitude stability ±0.05 dB under 50 mm radius, 360° bend. The cable supports 100,000 bending cycles and 5,000 mating cycles, operates from -55°C to +165°C, and withstands 500 VDC. Unarmored bend radius is 18 mm min, armored is 30 mm min. Attenuation ranges from 48.1 dB/100 m at 1 GHz to 359.2 dB/100 m at 50 GHz, with average power handling from 506 W at 1 GHz to 68 W at 50 GHz. Construction includes silver-plated copper conductors, low-density PTFE dielectric, silver-plated copper tape and braid shields, and FEP jacket.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NT50 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |