Samtec Inc. Cable Assemblies FFSD-06-S-06.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-06-S-06.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-06-S-06.00-01-N
Cable Assemblies FFSD-06-S-06.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFSD-06-S-06.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-06-S-06.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-06-S-06.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site
Cable Assembly, Idc-Free End, 12 Conductor, 6, Grey; Connector Type A Samtec - 84T3424 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 12 Conductor, 6, Grey; Connector Type A Samtec
84T3424
Cable Assembly, Idc-Free End, 12 Conductor, 6, Grey; Connector Type A Samtec 84T3424
CABLE ASSEMBLY, IDC-FREE END, 12 CONDUCTOR, 6", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:12Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 12 CONDUCTOR, 6", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:12Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site
Lead, 1.27Mm, Idc, 6In, 12Way Samtec - 82AJ0357 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 6In, 12Way Samtec
82AJ0357
Lead, 1.27Mm, Idc, 6In, 12Way Samtec 82AJ0357
LEAD, 1.27MM, IDC, 6IN, 12WAY

LEAD, 1.27MM, IDC, 6IN, 12WAY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-06-S-06.00-01-N FFSD-06-S-06.00-01-N 84T3424 82AJ0357
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc-Free End, 12 Conductor, 6, Grey; Connector Type A Samtec Lead, 1.27Mm, Idc, 6In, 12Way Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Variable Spacing Probe to Shrouded R/A Banana Plugs - 4084 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details