Samtec Inc. Cable Assemblies FFSD-06-S-05.00-01-N

Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet
Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-06-S-05.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-06-S-05.00-01-N
Cable Assemblies FFSD-06-S-05.00-01-N
.050 Low Profile Tiger Eye IDC Ribbon Ca

.050 Low Profile Tiger Eye IDC Ribbon Ca

Buy Now
Cable Assembly, Idc-Free End, 12 Conductor, 5, Grey; Connector Type A Samtec - 83T8436 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 12 Conductor, 5, Grey; Connector Type A Samtec
83T8436
Cable Assembly, Idc-Free End, 12 Conductor, 5, Grey; Connector Type A Samtec 83T8436
CABLE ASSEMBLY, IDC-FREE END, 12 CONDUCTOR, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:12Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 12 CONDUCTOR, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:12Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-06-S-05.00-01-N 83T8436
Product Name Cable Assemblies Cable Assembly, Idc-Free End, 12 Conductor, 5, Grey; Connector Type A Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 16FT Length - 1321035-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details
Twisted Pair Cable - 065619-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers