Samtec Inc. Cable Assemblies FFSD-06-D-11.00-01-N

Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote
Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 12 Conductor, 11", Grey, part number 83T8433, features a double row female IDC assembly with a connector pitch of 1.27mm. It is constructed with 30 AWG stranded wire, tinned, and insulated with grey PVC. The assembly is designed to be lead-free and is 100% electrically tested for shorts and opens, as well as hi-pot tested at 630V. The strain relief is capable of withstanding a straight pull of 5 lbs (22N). This product is RoHS compliant, making it suitable for environmentally conscious projects. The assembly is available with various options for wiring and polarization, allowing for customization based on specific application needs.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 12 Conductor, 11", Grey, part number 83T8433, features a double row female IDC assembly with a connector pitch of 1.27mm. It is constructed with 30 AWG stranded wire, tinned, and insulated with grey PVC. The assembly is designed to be lead-free and is 100% electrically tested for shorts and opens, as well as hi-pot tested at 630V. The strain relief is capable of withstanding a straight pull of 5 lbs (22N). This product is RoHS compliant, making it suitable for environmentally conscious projects. The assembly is available with various options for wiring and polarization, allowing for customization based on specific application needs.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-06-D-11.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-06-D-11.00-01-N
Cable Assemblies FFSD-06-D-11.00-01-N
.050 Low Profile Tiger Eye IDC Ribbon Ca

.050 Low Profile Tiger Eye IDC Ribbon Ca

Buy Now
Cable Assembly, Idc, 12 Conductor, 11, Grey; Connector Type A Samtec - 83T8433 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 12 Conductor, 11, Grey; Connector Type A Samtec
83T8433
Cable Assembly, Idc, 12 Conductor, 11, Grey; Connector Type A Samtec 83T8433
CABLE ASSEMBLY, IDC, 12 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 12 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Positions; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-06-D-11.00-01-N 83T8433
Product Name Cable Assemblies Cable Assembly, Idc, 12 Conductor, 11, Grey; Connector Type A Samtec
Cable Length 0.9154 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RF Cables And RF Cable Assemblies - NB620 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers