The NB620 is an economical low-loss RF cable assembly designed for applications including phased-array radar, satellite communication, and avionics, operating from DC to 18 GHz with 50 Ω impedance. It features a flexible FEP jacket, silver-plated copper inner conductor and braid, and low-density PTFE dielectric, with a minimum shielding effectiveness of 100 dB and a PIM of -155 dBc. The cable has a bend radius of 31.0 mm during installation and 62.0 mm for repeated bending, weighs 85 g/m, and operates from -55°C to +200°C. Attenuation ranges from 13.20 dB/100 m at 300 MHz to 107.78 dB/100 m at 18 GHz, with average power handling decreasing from 1500 W at 300 MHz to 200 W at 18 GHz under specified conditions. Voltage withstand is 2000 VDC, and velocity of propagation is 76%.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NB620 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |