Samtec Inc. Cable Assemblies FFSD-06-D-03.00-01-N-R

Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet
Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-06-D-03.00-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-06-D-03.00-01-N-R
Cable Assemblies FFSD-06-D-03.00-01-N-R
.050 Low Profile Tiger Eye IDC Ribbon Ca

.050 Low Profile Tiger Eye IDC Ribbon Ca

Buy Now
Cable Assembly, Idc, 12 Conductor, 3, Grey; Connector Type A Samtec - 84T3401 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 12 Conductor, 3, Grey; Connector Type A Samtec
84T3401
Cable Assembly, Idc, 12 Conductor, 3, Grey; Connector Type A Samtec 84T3401
CABLE ASSEMBLY, IDC, 12 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 12 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Positions; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-06-D-03.00-01-N-R 84T3401
Product Name Cable Assemblies Cable Assembly, Idc, 12 Conductor, 3, Grey; Connector Type A Samtec
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 3M Length - 3023035-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers