Samtec Inc. Cable Assemblies FFSD-05-S-10.50-01-N

Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet
Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-05-S-10.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-S-10.50-01-N
Cable Assemblies FFSD-05-S-10.50-01-N
.050 Low Profile Tiger Eye IDC Ribbon Ca

.050 Low Profile Tiger Eye IDC Ribbon Ca

Buy Now
Cable Assembly, Idc-Free End, 10 Conductor, 10.5, Grey; Connector Type A Samtec - 99P2500 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 10 Conductor, 10.5, Grey; Connector Type A Samtec
99P2500
Cable Assembly, Idc-Free End, 10 Conductor, 10.5, Grey; Connector Type A Samtec 99P2500
CABLE ASSEMBLY, IDC-FREE END, 10 CONDUCTOR, 10.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:10Position s; Cable Length - Imperial:10.5"; Cable Length - Metric:267mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 10 CONDUCTOR, 10.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:10Positions; Cable Length - Imperial:10.5"; Cable Length - Metric:267mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-05-S-10.50-01-N 99P2500
Product Name Cable Assemblies Cable Assembly, Idc-Free End, 10 Conductor, 10.5, Grey; Connector Type A Samtec
Cable Length 0.8760 ft (2.67 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details