Samtec Inc. Cable Assemblies FFSD-05-S-08.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-05-S-08.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-S-08.00-01-N
Cable Assemblies FFSD-05-S-08.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFSD-05-S-08.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-05-S-08.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-05-S-08.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site
Cable Assembly, Idc-Free End, 10 Conductor, 8, Grey; Connector Type A Samtec - 99P2488 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 10 Conductor, 8, Grey; Connector Type A Samtec
99P2488
Cable Assembly, Idc-Free End, 10 Conductor, 8, Grey; Connector Type A Samtec 99P2488
CABLE ASSEMBLY, IDC-FREE END, 10 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:10Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 10 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:10Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-05-S-08.00-01-N FFSD-05-S-08.00-01-N 99P2488
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc-Free End, 10 Conductor, 8, Grey; Connector Type A Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details