TE Connectivity Ribbon & Flat Cable 57040-3

Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 26 Number of Strands : 7 Dimensions Cable Insulation Height : .89 MM  [.035 INCH ] Cable Insulation Width : 33 MM  [1.3 INCH ] Ribbon & Flat Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 175 Electrical Characteristics Capacitance : 44.3 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 105 Propagation Delay : 1.45 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 30 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E345037 UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote Datasheet
Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 26 Number of Strands : 7 Dimensions Cable Insulation Height : .89 MM  [.035 INCH ] Cable Insulation Width : 33 MM  [1.3 INCH ] Ribbon & Flat Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 175 Electrical Characteristics Capacitance : 44.3 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 105 Propagation Delay : 1.45 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 30 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E345037 UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 57040-3 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
57040-3
Ribbon & Flat Cable 57040-3
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 26 Number of Strands : 7 Dimensions Cable Insulation Height : .89 MM  [.035 INCH ] Cable Insulation Width : 33 MM  [1.3 INCH ] Ribbon & Flat Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 175 Electrical Characteristics Capacitance : 44.3 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 105 Propagation Delay : 1.45 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 30 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E345037 UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 4 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Ribbon & Flat Cable Conductor Material : Tinned Copper
  • Ribbon & Flat Cable Insulation Material : PVC

Configuration Features


  • Number of Ribbon & Flat Cable Conductors : 26
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .89 MM  [.035 INCH ]
  • Cable Insulation Width : 33 MM  [1.3 INCH ]
  • Ribbon & Flat Cable Length : 30.5 M  [100 FT ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 175

Electrical Characteristics


  • Capacitance : 44.3 PFM  [28 PFF ]
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 105
  • Propagation Delay : 1.45 ns/ft
  • Ribbon & Flat Cable Voltage Rating (V) : 30

Housing Features


  • Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ]

Industry Standards


  • Agency/Standard : UL/CSA
  • UL File Number : E345037
  • UL Listing : AWM Style 2651

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [100 FT ]

Product Type Features


  • Cable Type : Ribbon Cable
  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Ribbon & Flat Cable Shielded : No
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 4
  • Cross Talk (Near End) (PCT) : 3

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now
TE-Madison IDC Flat Ribbon Cable - 28 AWG 26 Conductor - PVC - Gray - 100ft - MAD26WDY00008 - Lapp Tannehill
Savage, MN, United States
TE-Madison IDC Flat Ribbon Cable - 28 AWG 26 Conductor - PVC - Gray - 100ft
MAD26WDY00008
TE-Madison IDC Flat Ribbon Cable - 28 AWG 26 Conductor - PVC - Gray - 100ft MAD26WDY00008
TE Connectivity's Madison Cable 28 AWG 26 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily routed in confined spaces High density interconnection application Flexible when bent in the plane of the cross section MANUFACTURER : TE Connectivity-Madison MANUFACTURER PART NUMBER : 57040-3 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Ribbon Cable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 26 CONDUCTOR MATERIAL : Tinned copper PITCH (IN) : 0.05 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.035 IMPEDANCE : 105 ohm VOLTAGE : 300V TEMPERATURE : 105deg;C STANDARDS/APPROVALS : UL Approved CSA Approved UL MTW UL STYLE / STANDARD : UL 2651

TE Connectivity's Madison Cable 28 AWG 26 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination.

  • Weight reduction for ease of handling and flexibility
  • Consistent electrical properties
  • Easily routed in confined spaces
  • High density interconnection application
  • Flexible when bent in the plane of the cross section

MANUFACTURER : TE Connectivity-Madison MANUFACTURER PART NUMBER : 57040-3 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Flat Ribbon Cable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 26 CONDUCTOR MATERIAL : Tinned copper PITCH (IN) : 0.05 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.035 IMPEDANCE : 105 ohm VOLTAGE : 300V TEMPERATURE : 105deg;C STANDARDS/APPROVALS : UL Approved CSA Approved UL MTW UL STYLE / STANDARD : UL 2651

Supplier's Site
Flat/ribbon Cable; Cable Shielding Amp Te Connectivity - 97F8641 - Newark, An Avnet Company
Chicago, IL, United States
Flat/ribbon Cable; Cable Shielding Amp Te Connectivity
97F8641
Flat/ribbon Cable; Cable Shielding Amp Te Connectivity 97F8641
FLAT/RIBBON CABLE; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Pitch Spacing:0.05"; Product Range:- RoHS Compliant: Yes

FLAT/RIBBON CABLE; Cable Shielding:Unshielded; No. of Conductors:26Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Pitch Spacing:0.05"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Lapp Tannehill Newark, An Avnet Company
Product Category Flat Cables Multiconductor Cables Cable Assemblies
Product Number 57040-3 MAD26WDY00008 97F8641
Product Name Ribbon & Flat Cable TE-Madison IDC Flat Ribbon Cable - 28 AWG 26 Conductor - PVC - Gray - 100ft Flat/ribbon Cable; Cable Shielding Amp Te Connectivity
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved UL MTW RoHS
Rated Temperature -20 to 105 C (-4 to 221 F) 105 C (221 F)
North American 36 AWG 28 AWG
International 0.0800 mm2 28 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322423-8 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 31.17 ft (95 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
High Speed I/O Cable Assemblies - 173793-E - TE Connectivity
Specs
Product Type Socket Housing
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 161305-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers