Samtec Inc. Cable Assemblies FFMD-10-D-11.80-01

Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet
Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFMD-10-D-11.80-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFMD-10-D-11.80-01
Cable Assemblies FFMD-10-D-11.80-01
.050 Low Profile Tiger Eye IDC Ribbon Ca

.050 Low Profile Tiger Eye IDC Ribbon Ca

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1078334-FFMD-10-D-11.80-01
Cable Assemblies - Rectangular Cable Assemblies 1078334-FFMD-10-D-11.80-01
Win Source Part Number: 1078334-FFMD-10-D-11 .80-01 Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ FFMD Number of Positions: 20 Color: Gray, Ribbon Connector Type: Plug to Plug Number of Rows: 2 Contact Finish: Tin Package: Bulk Length: 0.983' (299.72mm, 11.80") Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) Pitch - Cable: 0.025" (0.64mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FFMD-10

Win Source Part Number: 1078334-FFMD-10-D-11.80-01
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ FFMD
Number of Positions: 20
Color: Gray, Ribbon
Connector Type: Plug to Plug
Number of Rows: 2
Contact Finish: Tin
Package: Bulk
Length: 0.983' (299.72mm, 11.80")
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
Pitch - Cable: 0.025" (0.64mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: FFMD-10

Buy Now
Cable Assembly - 450-FFMD-10-D-11.80-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
.050 CABLE PLUG Product overview: FFMD-10-D-11.80-01 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFMD-10-D-11.80- 01 can be used for catalog matching and distributor lookup.

.050 CABLE PLUG Product overview: FFMD-10-D-11.80-01 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFMD-10-D-11.80-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFMD-10-D-11.80-01 1078334-FFMD-10-D-11.80-01 450-FFMD-10-D-11.80-01
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly
Cable Shielding Unshielded
Cable Length 0.9830 ft (3 dm)
Connector Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details