Samtec Inc. PCB Sockets ESQ-126-37-G-D

Description
Samtec ESQ-126-37-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-126-37-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1803498 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803498
PCB Sockets 1803498
Samtec ESQ-126-37-G-D PCB Socket

Samtec ESQ-126-37-G-D PCB Socket

Supplier's Site
PCB Sockets - 1804002 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804002
PCB Sockets 1804002
Samtec ESQ-126-37-G-D PCB Socket

Samtec ESQ-126-37-G-D PCB Socket

Supplier's Site
 - ESQ-126-37-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Header, 52 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P1369 - Newark, An Avnet Company
Chicago, IL, United States
Header, 52 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
92P1369
Header, 52 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 92P1369
HEADER, 52 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 52 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 52Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 68AJ1599 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 52Pos, 2Row, 2.54Mm Rohs Compliant Samtec
68AJ1599
Connector, Rcpt, 52Pos, 2Row, 2.54Mm Rohs Compliant Samtec 68AJ1599
CONNECTOR, RCPT, 52POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 52POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-126-37-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-126-37-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-126-37-G-D
CONN SOCKET 52POS 0.1 GOLD PCB

CONN SOCKET 52POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803498 ESQ-126-37-G-D 92P1369 68AJ1599 ESQ-126-37-G-D
Product Name PCB Sockets Header, 52 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connector, Rcpt, 52Pos, 2Row, 2.54Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 225 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
PCB Connectors - NCS-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details