Samtec Inc. PCB Sockets ESQ-102-14-G-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-102-14-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 2081034 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081034
PCB Sockets 2081034
Samtec ESQ-102-14-G-D PCB Socket

Samtec ESQ-102-14-G-D PCB Socket

Supplier's Site
Socket, 2.54Mm, 2X2 Position, Elevated; Connector Systems Samtec - 91P8603 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X2 Position, Elevated; Connector Systems Samtec
91P8603
Socket, 2.54Mm, 2X2 Position, Elevated; Connector Systems Samtec 91P8603
SOCKET, 2.54MM, 2X2 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET, 2.54MM, 2X2 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-102-14-G-D 2081034 91P8603
Product Name PCB Sockets Socket, 2.54Mm, 2X2 Position, Elevated; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products