Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-050-02.0-L-DV-K-TR

Description
CONN HDR 100POS SMD GOLD
Datasheet
Description
CONN HDR 100POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-050-02.0-L-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-050-02.0-L-DV-K-TR
CONN HDR 100POS SMD GOLD

CONN HDR 100POS SMD GOLD

Supplier's Site
Conn, Stacking, Hdr, 100P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7619 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 100P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7619
Conn, Stacking, Hdr, 100P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7619
CONN, STACKING, HDR, 100P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HDR, 100P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ERM8-050-02.0-L-DV-K-TR 91P7619
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Hdr, 100P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data