Samtec Inc. Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec ERM8-040-01-L-D-RA-L-TR

Description
CONN, STACKING, HDR, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HDR, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 59Y8833 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
59Y8833
Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 59Y8833
CONN, STACKING, HDR, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes

CONN, STACKING, HDR, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59Y8833
Product Name Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Backplane Connector, Vertical Header, 96Pos; Product Range Amphenol Communications Solutions - 63T8495 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details
Headers & Wire Housings - G125-FS11005L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details