Keystone Electronics Corp. .040" PCB Pin Gold, Swage Mount 1356-1

Description
Part Number: 1356-1 Finish/Plating: Gold Plate For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1356-1 Finish/Plating: Gold Plate For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1356-1 is a .040 inch (1.02 mm) diameter swage mount micro pin with a length of .051 inch (1.3 mm) and a gold-plated brass contact. It is designed for panel mounting with a maximum panel thickness of .030 inch (0.76 mm). The part is RoHS compliant and features a swage mount configuration for secure mechanical retention.

Datasheet Summary
Powered by GS/AI

The 1356-1 is a .040 inch (1.02 mm) diameter swage mount micro pin with a length of .051 inch (1.3 mm) and a gold-plated brass contact. It is designed for panel mounting with a maximum panel thickness of .030 inch (0.76 mm). The part is RoHS compliant and features a swage mount configuration for secure mechanical retention.

Suppliers

Company
Product
Description
Supplier Links
.040
New Hyde Park, NY, USA
.040" PCB Pin Gold, Swage Mount
1356-1
.040" PCB Pin Gold, Swage Mount 1356-1
Part Number: 1356-1 Finish/Plating: Gold Plate For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1356-1

  • Finish/Plating: Gold Plate
  • For Panel Thickness: .031 [.81]
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1356-1
Product Name .040" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Terminal Pin - 11071 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Forked Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.032
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Seamless Contact Pin .293
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Contact Plating Nickel; Nickel Plate
View Details