Samtec Inc. Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm; Pitch Spacing Samtec ERM8-030-02.0-L-DV-K-TR

Description
CONN, STACKING, HDR, 60P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HDR, 60P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm; Pitch Spacing Samtec - 91P7531 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm; Pitch Spacing Samtec
91P7531
Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm; Pitch Spacing Samtec 91P7531
CONN, STACKING, HDR, 60P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HDR, 60P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - ERM8-030-02.0-L-DV-K-TR - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-030-02.0-L-DV-K-TR
Arrays, Edge Type, Mezzanine (Board to Board) ERM8-030-02.0-L-DV-K-TR
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 91P7531 ERM8-030-02.0-L-DV-K-TR
Product Name Conn, Stacking, Hdr, 60P, 2Row, 0.8Mm; Pitch Spacing Samtec Arrays, Edge Type, Mezzanine (Board to Board)
Product Type IC Headers IC Headers; Header, Center Strip Contacts
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
Number of Contacts 60 60
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103239-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Relay Housing Header, Large - 685 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - B5743-234-M-L-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details