The FireFly,Ñ¢ Active Optical Micro Flyover Cable Assembly, part number ECUO, is designed for high-speed data transmission in data centers and high-performance computing environments. It supports various protocols including Ethernet, InfiniBand,Ñ¢, and Fibre Channel, making it versatile for different applications. The assembly features a customizable optical connector and is available in configurations that support up to 28.1 Gbps per lane, with options for 12 channels in unidirectional setups. The product operates within a standard temperature range of 0 °C to +70 °C and includes integrated coupling capacitors. It is classified as a Class 1 laser product per IEC 60825-1 standards, ensuring safety during operation. The ECUO assembly is compatible with multiple end connector options, including MTP® and MXC®, and offers various heat sink configurations to suit different installation requirements. Evaluation and development boards are also available for testing and integration purposes.
This FireFly™ optical flyover assembly is designed for flexibility and is interchangeable with the FireFly™ copper assembly using the same connector system. It is available with x12 simplex or duplex optical transceivers to achieve 14 Gbps. per channel (168 Gbps aggregate), with x4 simplex and duplex systems in development to achieve 28 Gbps (336 Gbps aggregate) per channel.
| Samtec Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | ECUO |
| Product Name | FireFly™ Active Optical Micro Flyover Cable Assembly |
| Cable Type | Simplex; Duplex; Multifiber |
| Fiber Mode | Multimode |
| Number of Fibers | 4, 12 |
| Connector Type | None; MTP; MPO, MT |