The Header, part number 91P3845, features 24 contacts arranged in a single row with a pitch spacing of 1.27 mm. It utilizes through-hole termination and is constructed from phosphor bronze, ensuring durability and reliability in various applications. The insulator material is LCP, and the product is RoHS compliant. It supports a wide operating temperature range from -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. The header is designed for lead-free soldering and has a maximum SMT lead coplanarity of 0.15 mm. This component is suitable for high-density board stacking applications and is compatible with various mating connectors in the DWM and HDWM series.
HEADER, 24 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:24Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 91P3845 |
| Product Name | Header, 24 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec |
| Product Type | IC Headers |