Samtec Inc. Header, 40 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec DWM-20-58-L-D-450

Description
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Description
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 40 Contacts, 2 Rows, Through Hole, 1.27 mm from the DWM Series by Samtec features a pitch spacing of 1.27 mm and is designed for through-hole mounting. It is constructed with a phosphor bronze contact material and is RoHS compliant. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is lead-free solderable and offers a maximum SMT lead coplanarity of 0.15 mm. This header is suitable for high-density board stacking applications and is compatible with various Samtec connectors.

Datasheet Summary
Powered by GS/AI

The Header, 40 Contacts, 2 Rows, Through Hole, 1.27 mm from the DWM Series by Samtec features a pitch spacing of 1.27 mm and is designed for through-hole mounting. It is constructed with a phosphor bronze contact material and is RoHS compliant. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is lead-free solderable and offers a maximum SMT lead coplanarity of 0.15 mm. This header is suitable for high-density board stacking applications and is compatible with various Samtec connectors.

Suppliers

Company
Product
Description
Supplier Links
Header, 40 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec - 38AC6767 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
38AC6767
Header, 40 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec 38AC6767
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 38AC6767
Product Name Header, 40 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Din 41612 Pcb Connector, Header, 48 Way; Product Range Amphenol Communications Solutions - 05R9520 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 55 milliohms
View Details