Samtec Inc. Terminals DW-35-09-L-D-394

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-35-09-L-D-394 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 70 Contacts; Product Range Samtec - 38AC6307 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 70 Contacts; Product Range Samtec
38AC6307
Header, 2.54 Mm, Through Hole, 70 Contacts; Product Range Samtec 38AC6307
HEADER, 2.54 MM, THROUGH HOLE, 70 CONTACTS; Product Range:DW Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 70 CONTACTS; Product Range:DW Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-35-09-L-D-394 38AC6307
Product Name Terminals Header, 2.54 Mm, Through Hole, 70 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
DDR4 SMT - 10152217-0101J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - B5741-204-F-T-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details