Samtec Inc. Terminals DW-28-13-T-S-827

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec 90P5663 is a 2.54 mm pitch through-hole header with 28 contacts arranged in a single row. It features tin plating on the contacts and is RoHS compliant. The header is designed for use in various applications and is compatible with multiple cable mates, including IDSS, IDSD, SMSD, and SMSS. The operating temperature range is -55 °C to +105 °C with tin plating. This product is part of a series that may require mechanical board spacers for added stability in applications with gold or selective gold plated connectors. It is important to note that this series is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Samtec 90P5663 is a 2.54 mm pitch through-hole header with 28 contacts arranged in a single row. It features tin plating on the contacts and is RoHS compliant. The header is designed for use in various applications and is compatible with multiple cable mates, including IDSS, IDSD, SMSD, and SMSS. The operating temperature range is -55 °C to +105 °C with tin plating. This product is part of a series that may require mechanical board spacers for added stability in applications with gold or selective gold plated connectors. It is important to note that this series is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-28-13-T-S-827 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 28 Contacts; Product Range Samtec - 90P5663 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 28 Contacts; Product Range Samtec
90P5663
Header, 2.54 Mm, Through Hole, 28 Contacts; Product Range Samtec 90P5663
HEADER, 2.54 MM, THROUGH HOLE, 28 CONTACTS; Product Range:DW Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 28 CONTACTS; Product Range:DW Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-28-13-T-S-827 90P5663
Product Name Terminals Header, 2.54 Mm, Through Hole, 28 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Connector, Header, 22 Position; Product Range Amphenol Communications Solutions - 45P2949 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Headers & Wire Housings - G125-FS10605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details