Samtec Inc. Terminals DW-18-20-L-D-825

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-18-20-L-D-825 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec - 90P1544 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec
90P1544
Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec 90P1544
HEADER, 2.54 MM, THROUGH HOLE, 36 CONTACTS; Product Range:DW Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 36 CONTACTS; Product Range:DW Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-18-20-L-D-825 90P1544
Product Name Terminals Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103169-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
For .025 -.037
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Headers & Wire Housings - G125-FV10605F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details