Samtec Inc. Terminals DW-18-10-G-S-490

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-18-10-G-S-490 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 18 Contacts; Product Range Samtec - 30C1582 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 18 Contacts; Product Range Samtec
30C1582
Header, 2.54 Mm, Through Hole, 18 Contacts; Product Range Samtec 30C1582
HEADER, 2.54 MM, THROUGH HOLE, 18 CONTACTS; Product Range:DW Series; No. of Contacts:18Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 18 CONTACTS; Product Range:DW Series; No. of Contacts:18Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-18-10-G-S-490 30C1582
Product Name Terminals Header, 2.54 Mm, Through Hole, 18 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
D-Sub Standard Board Mount - D15S33E6GV09LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details