The Header, 2.54 mm, Through Hole, 15 Contacts (part number 89P9369) is part of the DW Series from Samtec. It features a pitch spacing of 2.54 mm and is designed for through-hole mounting. The header has a single row configuration with 15 contacts. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. It offers gold or tin plating options over nickel, with a minimum thickness of 50 µ" (1.27 µm). The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and is suitable for lead-free soldering in specific configurations. It is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 15 CONTACTS; Product Range:DW Series; No. of Contacts:15Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-15-20-L-S-670 | 89P9369 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 15 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |