Amphenol Communications Solutions Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 89006-111LF

Description
CONNECTOR, BACKPLANE, HEADER, 30POS, 2MM; Product Range:FCI Metral 89006 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BACKPLANE, HEADER, 30POS, 2MM; Product Range:FCI Metral 89006 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 06M2488 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
06M2488
Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 06M2488
CONNECTOR, BACKPLANE, HEADER, 30POS, 2MM; Product Range:FCI Metral 89006 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, HEADER, 30POS, 2MM; Product Range:FCI Metral 89006 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 06M2488
Product Name Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Headers & Wire Housings - G125-9602602 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
D-Sub Standard Board Mount - D15S33E6UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details