Samtec Inc. Terminals DW-15-08-S-S-200-LL

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-15-08-S-S-200-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 15 Contacts; Product Range Samtec - 89P8601 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 15 Contacts; Product Range Samtec
89P8601
Header, 2.54 Mm, Through Hole, 15 Contacts; Product Range Samtec 89P8601
HEADER, 2.54 MM, THROUGH HOLE, 15 CONTACTS; Product Range:DW Series; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 15 CONTACTS; Product Range:DW Series; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-15-08-S-S-200-LL 89P8601
Product Name Terminals Header, 2.54 Mm, Through Hole, 15 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
DDR4 SMT - 10151094-1351J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - G125-9645000 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details