Samtec Inc. Header, 2.54 Mm, Through Hole, 24 Contacts; Product Range Samtec DW-12-14-T-D-1000

Description
HEADER, 2.54 MM, THROUGH HOLE, 24 CONTACTS; Product Range:DW Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 24 CONTACTS; Product Range:DW Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 24 Contacts; Product Range Samtec - 89P6661 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 24 Contacts; Product Range Samtec
89P6661
Header, 2.54 Mm, Through Hole, 24 Contacts; Product Range Samtec 89P6661
HEADER, 2.54 MM, THROUGH HOLE, 24 CONTACTS; Product Range:DW Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 24 CONTACTS; Product Range:DW Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 89P6661
Product Name Header, 2.54 Mm, Through Hole, 24 Contacts; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
DDR4 - 10145226-1000N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
Headers & Wire Housings - G125-FS11205L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details