The Header, 2.54 mm, Through Hole, 20 Contacts (part number 89P4745) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a dual-row configuration with 20 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, providing durability and stability. The product is available with gold or tin plating options, with a temperature operating range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. This header is RoHS compliant and lead-free solderable for specific configurations. It is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Product Range:DW Series; No. of Contacts:20Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-10-15-G-D-265 | 89P4745 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |