Samtec Inc. Terminals DW-10-12-T-D-787

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 20 Contacts, part number 89P4269, is designed for use in various electronic applications. It features a pitch spacing of 2.54 mm and is configured with two rows of contacts. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material. It is available with tin plating and is RoHS compliant. The operating temperature range is -55 °C to +105 °C with tin plating. This product is suitable for through-hole mounting and is compatible with a variety of cable mates. It is important to note that this series is non-standard and non-returnable, and for enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 20 Contacts, part number 89P4269, is designed for use in various electronic applications. It features a pitch spacing of 2.54 mm and is configured with two rows of contacts. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material. It is available with tin plating and is RoHS compliant. The operating temperature range is -55 °C to +105 °C with tin plating. This product is suitable for through-hole mounting and is compatible with a variety of cable mates. It is important to note that this series is non-standard and non-returnable, and for enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-10-12-T-D-787 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec - 89P4269 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec
89P4269
Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec 89P4269
HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Product Range:DW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Product Range:DW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-10-12-T-D-787 89P4269
Product Name Terminals Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Backplane Conn, Hdr, 120Pos, Press Fit; Product Range Amphenol Communications Solutions - 64AC2335 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details