Samtec Inc. Terminals DW-08-16-T-D-225

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, 2.54 mm, Through Hole, 16 Contacts (part number 89P2154) features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of two rows of contacts, making it suitable for various applications requiring reliable connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material. It is available with tin plating and is RoHS compliant. The operating temperature range is -55 °C to +105 °C with tin plating. This product is non-standard and non-returnable, and it is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Samtec Header, 2.54 mm, Through Hole, 16 Contacts (part number 89P2154) features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of two rows of contacts, making it suitable for various applications requiring reliable connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material. It is available with tin plating and is RoHS compliant. The operating temperature range is -55 °C to +105 °C with tin plating. This product is non-standard and non-returnable, and it is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-08-16-T-D-225 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec - 89P2154 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec
89P2154
Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec 89P2154
HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Product Range:DW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Product Range:DW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-08-16-T-D-225 89P2154
Product Name Terminals Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 29AH2949 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - B5740-106-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details