Amphenol Communications Solutions Backplane Conn, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 55003-101003LF

Description
BACKPLANE CONN, HEADER, 30POS, 2MM; Product Range:FCI METRAL 4000 55003 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, HEADER, 30POS, 2MM; Product Range:FCI METRAL 4000 55003 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 29AH2949 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
29AH2949
Backplane Conn, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 29AH2949
BACKPLANE CONN, HEADER, 30POS, 2MM; Product Range:FCI METRAL 4000 55003 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 30POS, 2MM; Product Range:FCI METRAL 4000 55003 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 29AH2949
Product Name Backplane Conn, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Carriers for
Specs
Product Type IC Socket
View Details