Samtec Inc. Terminals DW-08-12-T-D-708

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-08-12-T-D-708 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec - 89P1674 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec
89P1674
Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec 89P1674
HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Product Range:DW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Product Range:DW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-08-12-T-D-708 89P1674
Product Name Terminals Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details