Amphenol Communications Solutions Backplane Connector, Vertical Header, 72 Position; Product Range Amphenol Communications Solutions 10114761-101LF

Description
BACKPLANE CONNECTOR, VERTICAL HEADER, 72 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:72Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, VERTICAL HEADER, 72 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:72Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Vertical Header, 72 Position; Product Range Amphenol Communications Solutions - 63T8496 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Vertical Header, 72 Position; Product Range Amphenol Communications Solutions
63T8496
Backplane Connector, Vertical Header, 72 Position; Product Range Amphenol Communications Solutions 63T8496
BACKPLANE CONNECTOR, VERTICAL HEADER, 72 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:72Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, VERTICAL HEADER, 72 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:72Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 63T8496
Product Name Backplane Connector, Vertical Header, 72 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Housing Connector, Header, 15Pos, 1.25Mm; Product Range Amphenol Communications Solutions - 82AH6194 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contacts Pitch 1.25 mm (0.0492 inches)
View Details
17+17 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3243496M2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details