Samtec Inc. Terminals DW-07-14-L-D-1065

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-07-14-L-D-1065 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec - 89P0317 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec
89P0317
Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec 89P0317
HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Product Range:DW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Product Range:DW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-07-14-L-D-1065 89P0317
Product Name Terminals Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Headers & Wire Housings - G125-MV21605L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details