The Header, 2.54 mm, Through Hole, 4 Contacts from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It is part of the DW Series and includes four contacts arranged in a single row. The contact plating options include gold plating, ensuring compatibility with various applications. The product is RoHS compliant, indicating it meets environmental standards. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This header is suitable for applications requiring reliable electrical connections in a compact form factor.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-04-09-S-S-370 | 88P5251 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |