The Header, 2.54 mm, Through Hole, 2 Contacts (part number 88P2722) is designed for use in various electronic applications. It features a pitch spacing of 2.54 mm and is part of the DW Series. The header has a single row configuration with two contacts and is constructed with a black glass-filled polyester insulator material. The terminal material is phosphor bronze, with contact plating options available in gold or tin over nickel. This product is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is important to note that this series is non-standard and non-returnable, and for added mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 2 CONTACTS; Product Range:DW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-02-08-G-S-255 | 88P2722 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 2 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |