Keystone Electronics Corp. SMT Edge Connector, Female 6102

Description
Part Number: 6102 Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT For Tape and Reel versions, request
Request a Quote
Description
Part Number: 6102 Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT For Tape and Reel versions, request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMT edge socket connector for surface mount applications, designed to pass signals or power across boards with gold-plated phosphor bronze contacts offering low contact resistance and superior solderability. Current rating is 10 amps, operating temperature ranges from -40°C to 125°C, and it supports 100 mating cycles. Dimensions include a 0.151 inch [3.84 mm] height and a 0.071 inch [1.80 mm] minimum pad layout width. Packaged in bulk or on tape and reel with 12 mm width, 4 mm pitch, and a 7 inch reel holding 500 pieces.

Datasheet Summary
Powered by GS/AI

SMT edge socket connector for surface mount applications, designed to pass signals or power across boards with gold-plated phosphor bronze contacts offering low contact resistance and superior solderability. Current rating is 10 amps, operating temperature ranges from -40°C to 125°C, and it supports 100 mating cycles. Dimensions include a 0.151 inch [3.84 mm] height and a 0.071 inch [1.80 mm] minimum pad layout width. Packaged in bulk or on tape and reel with 12 mm width, 4 mm pitch, and a 7 inch reel holding 500 pieces.

Suppliers

Company
Product
Description
Supplier Links
SMT Edge Connector, Female - 6102 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Edge Connector, Female
6102
SMT Edge Connector, Female 6102
Part Number: 6102 Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT For Tape and Reel versions, request

Part Number: 6102

  • Current Rating: 10 Amps
  • Finish/Plating: Gold Plate
  • Material: Phosphor Bronze
  • Mounting: SMT
  • For Tape and Reel versions, request
Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 36-6102-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-6102-ND
Quick Connects, Quick Disconnect Connectors 36-6102-ND
"0.110"" (2.79mm) Quick Connect Female Solder Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female Solder Connector Non-Insulated"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 6102 36-6102-ND
Product Name SMT Edge Connector, Female Quick Connects, Quick Disconnect Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1583-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1425-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Screw Connectors - 36-7696-SEMS-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers