Samtec Inc. Pin & Socket Connectors CLE-106-01-G-DV-A-TR

Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLE-106-01-G-DV-A-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLE-106-01-G-DV-A-TR
Pin & Socket Connectors CLE-106-01-G-DV-A-TR
0.80 mm Tiger Beam Cost-effective Single

0.80 mm Tiger Beam Cost-effective Single

Buy Now
Connector, Receptacle, 12 Position, 2Row, 0.8Mm; Connector Systems Samtec - 87P4415 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 12 Position, 2Row, 0.8Mm; Connector Systems Samtec
87P4415
Connector, Receptacle, 12 Position, 2Row, 0.8Mm; Connector Systems Samtec 87P4415
CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLE-106-01-G-DV-A-TR 87P4415
Product Name Pin & Socket Connectors Connector, Receptacle, 12 Position, 2Row, 0.8Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers