Samtec Inc. Contact, Socket, Crimp, 30-28Awg; Product Range Samtec CC03M-2830-01-H

Description
CONTACT, SOCKET, CRIMP, 30-28AWG; Product Range:CC03 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 30-28AWG; Product Range:CC03 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 30-28Awg; Product Range Samtec - 84Y3802 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 30-28Awg; Product Range Samtec
84Y3802
Contact, Socket, Crimp, 30-28Awg; Product Range Samtec 84Y3802
CONTACT, SOCKET, CRIMP, 30-28AWG; Product Range:CC03 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 30-28AWG; Product Range:CC03 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84Y3802
Product Name Contact, Socket, Crimp, 30-28Awg; Product Range Samtec
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - TE-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details