Samtec Inc. Pin & Socket Connectors BSW-112-04-T-S

Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet
Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSW-112-04-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSW-112-04-T-S
Pin & Socket Connectors BSW-112-04-T-S
.100 Bottom Entry Skt Strip

.100 Bottom Entry Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-112-04-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-112-04-T-S
CONN RCPT 12POS 0.1 TIN PCB

CONN RCPT 12POS 0.1 TIN PCB

Supplier's Site
Socket 2.54 Bottom Entry 1X12 Position; Connector Systems Samtec - 87P3257 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 1X12 Position; Connector Systems Samtec
87P3257
Socket 2.54 Bottom Entry 1X12 Position; Connector Systems Samtec 87P3257
SOCKET 2.54 BOTTOM ENTRY 1X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 1X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSW-112-04-T-S BSW-112-04-T-S 87P3257
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket 2.54 Bottom Entry 1X12 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Spade Connectors - 1380516-1279 - Win Source Electronics
Specs
Termination Crimp
Mounting Free Hanging (In-Line)
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1319692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details