Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 66 Position, 2 Row; Product Range Samtec BDL-133-G-F

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 66 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:66Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 66 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:66Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 66 Position, 2 Row; Product Range Samtec - 83T7972 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 66 Position, 2 Row; Product Range Samtec
83T7972
Header, 2.54Mm, Vertical Though Hole, 66 Position, 2 Row; Product Range Samtec 83T7972
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 66 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:66Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 66 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:66Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 83T7972
Product Name Header, 2.54Mm, Vertical Though Hole, 66 Position, 2 Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102694-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
For .084 -.102
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Female Contact with 28 AWG wire, 300mm, double-end - G125-FW20300AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Carriers for
Specs
Product Type IC Socket
View Details