Harwin Plc Female Contact with 28 AWG wire, 300mm, double-end G125-FW20300AAF9400

Description
Single Pre-Crimped Contact, Female-to-Female with white 28 AWG cable, 300mm (12") long. Manufactured with the G125-0020005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or Gecko-MT crimp housings (G125-224 series) and Gecko Latch crimp housings (G125-204 series).
Request a Quote Datasheet
Description
Single Pre-Crimped Contact, Female-to-Female with white 28 AWG cable, 300mm (12") long. Manufactured with the G125-0020005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or Gecko-MT crimp housings (G125-224 series) and Gecko Latch crimp housings (G125-204 series).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Contact with 28 AWG wire, 300mm, double-end - G125-FW20300AAF9400 - Harwin Plc
Portsmouth, United Kingdom
Female Contact with 28 AWG wire, 300mm, double-end
G125-FW20300AAF9400
Female Contact with 28 AWG wire, 300mm, double-end G125-FW20300AAF9400
Single Pre-Crimped Contact, Female-to-Female with white 28 AWG cable, 300mm (12") long. Manufactured with the G125-0020005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or Gecko-MT crimp housings (G125-224 series) and Gecko Latch crimp housings (G125-204 series).
  • Single Pre-Crimped Contact, Female-to-Female with white 28 AWG cable, 300mm (12") long.
  • Manufactured with the G125-0020005 crimp contacts. Gold finish on contact area.
  • To be used in Gecko-SL or Gecko-MT crimp housings (G125-224 series) and Gecko Latch crimp housings (G125-204 series).
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-FW20300AAF9400
Product Name Female Contact with 28 AWG wire, 300mm, double-end
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Male 14 AWG Straight Solder Power Contact - M80-336 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
13+13 Pos. Female DIL Cable Housing, Screw-Lok - G125-2242696F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Male RG178 Right-Angled Coax Contact - M80-318 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Male Vertical Throughboard Power Contact - M80-332 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details