Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 54 Position, 2 Row; Product Range Samtec BDL-127-G-F

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 54 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:54Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 54 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:54Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 54 Position, 2 Row; Product Range Samtec - 84T2006 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 54 Position, 2 Row; Product Range Samtec
84T2006
Header, 2.54Mm, Vertical Though Hole, 54 Position, 2 Row; Product Range Samtec 84T2006
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 54 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:54Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 54 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:54Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84T2006
Product Name Header, 2.54Mm, Vertical Though Hole, 54 Position, 2 Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
DDR4 SMT - 10148176-2420J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
Specs
Product Type IC Headers
View Details