The Header, 2.54mm, Vertical Through Hole, 44 Position, 2 Row is part of the BDL series from Samtec. It features a low profile design that achieves a board spacing of 3.89mm when mated with compatible connectors. The insulator material is black glass filled polyester, and it operates within a temperature range of -55°C to +125°C. The terminals are made from phosphor bronze or brass, with plating options available in gold or tin over nickel. This product is RoHS compliant and suitable for lead-free soldering, specifically for wave soldering. It is designed for applications requiring a reliable, separable connection with a high pin count in a compact form factor.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 44 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:44Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 84T1996 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 44 Position, 2 Row; Product Range Samtec |
| Product Type | IC Headers |