Amphenol Communications Solutions Backplane Connector, Vertical Header, 96Pos; Product Range Amphenol Communications Solutions 10114760-101LF

Description
BACKPLANE CONNECTOR, VERTICAL HEADER, 96POS; Product Range:FCI AirMax VS Series; No. of Contacts:96Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, VERTICAL HEADER, 96POS; Product Range:FCI AirMax VS Series; No. of Contacts:96Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Vertical Header, 96Pos; Product Range Amphenol Communications Solutions - 63T8495 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Vertical Header, 96Pos; Product Range Amphenol Communications Solutions
63T8495
Backplane Connector, Vertical Header, 96Pos; Product Range Amphenol Communications Solutions 63T8495
BACKPLANE CONNECTOR, VERTICAL HEADER, 96POS; Product Range:FCI AirMax VS Series; No. of Contacts:96Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, VERTICAL HEADER, 96POS; Product Range:FCI AirMax VS Series; No. of Contacts:96Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 63T8495
Product Name Backplane Connector, Vertical Header, 96Pos; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

8+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 103148-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
ES Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Backplane Connector, Header, 150 Position; Product Range Amphenol Communications Solutions - 45P2966 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details