Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 12 Position, 2 Row; Product Range Samtec BDL-106-G-E

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 12 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 12 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 12 Position, 2 Row; Product Range Samtec - 84T1964 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 12 Position, 2 Row; Product Range Samtec
84T1964
Header, 2.54Mm, Vertical Though Hole, 12 Position, 2 Row; Product Range Samtec 84T1964
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 12 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 12 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84T1964
Product Name Header, 2.54Mm, Vertical Though Hole, 12 Position, 2 Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV11205F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 103326-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Backplane Connector, Header, 22 Position; Product Range Amphenol Communications Solutions - 45P2949 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details