Samtec Inc. Pin & Socket Connectors BCS-130-L-D-PE-BE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-130-L-D-PE-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-130-L-D-PE-BE
Pin & Socket Connectors BCS-130-L-D-PE-BE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Pass-Through, 60 Position, 2Row; Connector Systems Samtec - 87P2716 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 60 Position, 2Row; Connector Systems Samtec
87P2716
Socket, 2.54Mm, Pass-Through, 60 Position, 2Row; Connector Systems Samtec 87P2716
SOCKET, 2.54MM, PASS-THROUGH, 60 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 60 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-130-L-D-PE-BE 87P2716
Product Name Pin & Socket Connectors Socket, 2.54Mm, Pass-Through, 60 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data