Samtec Inc. PCB Sockets BCS-108-L-D-TE

Description
Samtec BCS-108-L-D-TE PCB Socket
Request a Quote Datasheet
Description
Samtec BCS-108-L-D-TE PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1801788 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801788
PCB Sockets 1801788
Samtec BCS-108-L-D-TE PCB Socket

Samtec BCS-108-L-D-TE PCB Socket

Supplier's Site
PCB Sockets - 1801519 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801519
PCB Sockets 1801519
Samtec BCS-108-L-D-TE PCB Socket

Samtec BCS-108-L-D-TE PCB Socket

Supplier's Site
Pin & Socket Connectors - BCS-108-L-D-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-108-L-D-TE
Pin & Socket Connectors BCS-108-L-D-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Vertical, 16 Position, 2Row; Connector Systems Samtec - 11P3239 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 16 Position, 2Row; Connector Systems Samtec
11P3239
Socket, 2.54Mm, Vertical, 16 Position, 2Row; Connector Systems Samtec 11P3239
SOCKET, 2.54MM, VERTICAL, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL, 16 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801788 BCS-108-L-D-TE 11P3239
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.54Mm, Vertical, 16 Position, 2Row; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 110975 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details