Samtec Inc. Header, 2.54Mm, Low Profile, 11 Position; Product Range Samtec BBL-111-G-E.

Description
HEADER, 2.54MM, LOW PROFILE, 11 POSITION; Product Range:BBL Series; No. of Contacts:11Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
HEADER, 2.54MM, LOW PROFILE, 11 POSITION; Product Range:BBL Series; No. of Contacts:11Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Low Profile, 11 Position; Product Range Samtec - 25AC6261 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Low Profile, 11 Position; Product Range Samtec
25AC6261
Header, 2.54Mm, Low Profile, 11 Position; Product Range Samtec 25AC6261
HEADER, 2.54MM, LOW PROFILE, 11 POSITION; Product Range:BBL Series; No. of Contacts:11Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, LOW PROFILE, 11 POSITION; Product Range:BBL Series; No. of Contacts:11Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25AC6261
Product Name Header, 2.54Mm, Low Profile, 11 Position; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Anvil for Forked Turret Terminals - 1726 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details