Qualtek Electronics Corp. Power, Line Cables and Extension Cords 318005-01

Description
3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT
Request a Quote Datasheet
Description
3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q128-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q128-ND
Power, Line Cables and Extension Cords Q128-ND
3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT

3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SJT

Buy Now Datasheet
Assembly Cable, Molded Power Cords & Cables - 318005-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
318005-01
Assembly Cable, Molded Power Cords & Cables 318005-01
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
Electrical Cable/Wire - 107641583 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
107641583
Electrical Cable/Wire 107641583
AC POWER CORD, 3PIN MALE-TO-3POS FEMALE UNSHIELDED CONNECTIONS, 125VAC 10AMP RATING, 300VAC MAX, CABLE TYPE SJT, 18AWG WIRE GAUGE, 1M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

AC POWER CORD, 3PIN MALE-TO-3POS FEMALE UNSHIELDED CONNECTIONS, 125VAC 10AMP RATING, 300VAC MAX, CABLE TYPE SJT, 18AWG WIRE GAUGE, 1M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 318005-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Power, Line Cables and Extension Cords
318005-01
Cable Assemblies - Power, Line Cables and Extension Cords 318005-01
CORD 18AWG 320C14 - C13 3.25'

CORD 18AWG 320C14 - C13 3.25'

Supplier's Site
Power Cord; 10 A; Cord; SJT; 3 ft. 3; 125 V; 60 degC - 70133290 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; Cord; SJT; 3 ft. 3; 125 V; 60 degC
70133290
Power Cord; 10 A; Cord; SJT; 3 ft. 3; 125 V; 60 degC 70133290
3 Conductor Unshielded Power Cords Number of conductors is 3 All cords have CEE color code, +60 °C.

3 Conductor Unshielded Power Cords

  • Number of conductors is 3
    All cords have CEE color code, +60 °C.
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q128-ND 318005-01 107641583 318005-01 70133290
Product Name Power, Line Cables and Extension Cords Assembly Cable, Molded Power Cords & Cables Electrical Cable/Wire Cable Assemblies - Power, Line Cables and Extension Cords Power Cord; 10 A; Cord; SJT; 3 ft. 3; 125 V; 60 degC
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 3.25 ft (9.91 dm) 3.25 ft (9.91 dm) 3.25 ft (9.91 dm)
Connector Type IEC 320-C14 C14
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Power Cable Assemblies - 2267185-1 - TE Connectivity
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers